Nichicon (America) Corporation Aluminium Capacitors UPS1H331MPD

Description
Al electrolytic cap,PS,50V,330uF
Request a Quote Datasheet
Description
Al electrolytic cap,PS,50V,330uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5194352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5194352
Aluminium Capacitors 5194352
Al electrolytic cap,PS,50V,330uF

Al electrolytic cap,PS,50V,330uF

Supplier's Site
Aluminum Electrolytic Capacitors - 493-15840-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15840-ND
Aluminum Electrolytic Capacitors 493-15840-ND
330µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

330µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 330Uf, 50V, 20%, Radial; Capacitance Nichicon - 54K9892 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 50V, 20%, Radial; Capacitance Nichicon
54K9892
Capacitor Alum Elect, 330Uf, 50V, 20%, Radial; Capacitance Nichicon 54K9892
CAPACITOR ALUM ELECT, 330UF, 50V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 50V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPS1H331MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS1H331MPD
Capacitors - Aluminum Electrolytic Capacitors UPS1H331MPD
CAP ALUM 330UF 20% 50V RADIAL

CAP ALUM 330UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5194352 493-15840-ND 54K9892 UPS1H331MPD
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers