Nichicon (America) Corporation Aluminium Capacitors UPS1E471MPD

Description
Nichicon UPS1E471MPD Capacitor
Request a Quote Datasheet
Description
Nichicon UPS1E471MPD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5194087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5194087
Aluminium Capacitors 5194087
Nichicon UPS1E471MPD Capacitor

Nichicon UPS1E471MPD Capacitor

Supplier's Site
Aluminium Capacitors - 5194087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5194087P
Aluminium Capacitors 5194087P
Al electrolytic cap,PS,25V,470 F

Al electrolytic cap,PS,25V,470 F

Supplier's Site
Aluminium Capacitors - 1653916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1653916
Aluminium Capacitors 1653916
Al electrolytic cap,PS,25V,470 F

Al electrolytic cap,PS,25V,470 F

Supplier's Site
Aluminum Electrolytic Capacitors - 493-15832-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15832-ND
Aluminum Electrolytic Capacitors 493-15832-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K9875 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon
54K9875
Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon 54K9875
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPS1E471MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPS1E471MPD
Capacitors - Aluminum Electrolytic Capacitors UPS1E471MPD
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5194087 5194087P 493-15832-ND 54K9875 UPS1E471MPD
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers