Nichicon UPS1E222MHD Capacitor
Al electrolytic cap,PS,25V,2200uF
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Leaded 25volts 2200uF 16x25 20% 7.5LS
Capacitor,2200uF,25V
CAP ALUM 2200UF 20% 25V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5194100 | 5194100P | 493-15830-ND | 555-UPS1E222MHD | 54K9869 | UPS1E222MHD |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Leaded 25volts 2200uF 16x25 20% 7.5LS | Capacitor,2200Uf,25Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) |