1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Al electrolytic cap,PS,6.3V,1000uF
Al electrolytic cap,PS,6.3V,1000uF
Capacitor,1000uF,6.3
CAP ALUM 1000UF 20% 6.3V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-17137-ND | 5193781 | 54K9812 | UPS0J102MPD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor,1000Uf,6.3Vdc,20-% Tol,20+% Tol Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |