Win Source Part Number: 1143794-UPM1H101MPD6
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UPM
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 1,800
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 160 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 385 mA @ 120 Hz
Ripple Current @ High Frequency: 580 mA @ 10 kHz
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
100uF 50V Aluminum Electrolytic Capacitor, Radial, 385mA Product overview: UPM1H101MPD6 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 385mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 385mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPM1H101MPD6 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 50V RADIAL
Aluminium Electrolytic Capacitor, PM Series, 100 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Electrolytic capacitor UPM 100uF/50V 105C (10x15) 5000h RoHS NICHICON 200pcs/bulk
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1143794-UPM1H101MPD6 | UPM1H101MPD6-ND | 58-UPM1H101MPD6 | UPM1H101MPD6 | 18K9480 | 555-UPM1H101MPD6 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 100uF 50V 385mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Pm Series, 100 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Nichicon | Electrolytic capacitor UPM 100uF/50V 105C (10x15) 5000h RoHS NICHICON 200pcs/bulk |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |