Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1H010MDD

Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15733-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15733-ND
Aluminum Electrolytic Capacitors 493-15733-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 966997-UPM1H010MDD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
966997-UPM1H010MDD
Capacitors - Aluminum Electrolytic Capacitors 966997-UPM1H010MDD
Win Source Part Number: 966997-UPM1H010MDD Category: Capacitors>Aluminum Electrolytic Capacitors Series: UPM Package: Bulk Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 3,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) Impedance: 11 Ohms Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): UVR1H010MDD; UVR1H010MDD1TD; UVZ1H010MDD1TD; ECA1HM010; ECA-1HM010B; EEE-HB1H1R0R; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: UPM1H010MDD-ND,493-1 5733 Product Status: Obsolete Ripple Current @ Low Frequency: 18 mA @ 120 Hz Ripple Current @ High Frequency: 36 mA @ 10 kHz

Win Source Part Number: 966997-UPM1H010MDD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UPM
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 3,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 11 Ohms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): UVR1H010MDD; UVR1H010MDD1TD; UVZ1H010MDD1TD; ECA1HM010; ECA-1HM010B; EEE-HB1H1R0R;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: UPM1H010MDD-ND,493-15733
Product Status: Obsolete
Ripple Current @ Low Frequency: 18 mA @ 120 Hz
Ripple Current @ High Frequency: 36 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1H010MDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1H010MDD
Capacitors - Aluminum Electrolytic Capacitors UPM1H010MDD
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15733-ND 966997-UPM1H010MDD UPM1H010MDD
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers