Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1E151MPD1TD

Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11461-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11461-3-ND
Aluminum Electrolytic Capacitors 493-11461-3-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-11461-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11461-1-ND
Aluminum Electrolytic Capacitors 493-11461-1-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1E151MPD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1E151MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UPM1E151MPD1TD
CAP ALUM 150UF 20% 25V RADIAL

CAP ALUM 150UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial; Capacitance Nichicon - 65R3573 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial; Capacitance Nichicon
65R3573
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial; Capacitance Nichicon 65R3573
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R3574 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon
65R3574
Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial, Full Reel; Capacitance Nichicon 65R3574
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 25V, 20%, RADIAL, FULL REEL; Capacitance:150µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-11461-3-ND UPM1E151MPD1TD 65R3573
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 150Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers