Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1E151MPD

Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15722-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15722-ND
Aluminum Electrolytic Capacitors 493-15722-ND
150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

150µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPM1E151MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPM1E151MPD
Capacitors - Aluminum Electrolytic Capacitors UPM1E151MPD
CAP ALUM 150UF 20% 25V RADIAL

CAP ALUM 150UF 20% 25V RADIAL

Supplier's Site
CAPACITOR ALUMINUM ELECTROLYTIC CAP150UF 25V 20% RADIAL 8X11.5 LS 3.5MM - 70187709 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR ALUMINUM ELECTROLYTIC CAP150UF 25V 20% RADIAL 8X11.5 LS 3.5MM
70187709
CAPACITOR ALUMINUM ELECTROLYTIC CAP150UF 25V 20% RADIAL 8X11.5 LS 3.5MM 70187709
Features: High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet) Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature Range: –55°C to +105°C Rated Voltage Range: 6.3-450 V Rated Capacitance Range: 0.47 to 15000 μF Capacitance Tolerance: ±20% at 120 Hz, 20°C

Features:

  • High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet)
  • Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS
  • Compliant to the RoHS directive (2002/95/EC)
    Specifications:
  • Temperature Range: –55°C to +105°C
  • Rated Voltage Range: 6.3-450 V
  • Rated Capacitance Range: 0.47 to 15000 μF
  • Capacitance Tolerance: ±20% at 120 Hz, 20°C
Supplier's Site
Capacitor Alum Elec 150Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K9493 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 150Uf, 25V, 20%, Radial; Capacitance Nichicon
54K9493
Capacitor Alum Elec 150Uf, 25V, 20%, Radial; Capacitance Nichicon 54K9493
CAPACITOR ALUM ELEC 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 150UF, 25V, 20%, RADIAL; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-15722-ND UPM1E151MPD 70187709 54K9493
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR ALUMINUM ELECTROLYTIC CAP150UF 25V 20% RADIAL 8X11.5 LS 3.5MM Capacitor Alum Elec 150Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details