Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPM1C222MHD

Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11117-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11117-ND
Aluminum Electrolytic Capacitors 493-11117-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Nichicon - 54K9455 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Nichicon
54K9455
Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Nichicon 54K9455
CAPACITOR ALUM ELECT, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 493-11117-ND 54K9455
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 2200Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details