220µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Capacitor Leaded 100V 220uF
Aluminium Capacitor Leaded 100V 220uF
220uF 100V Aluminum Electrolytic Capacitor, Radial, 730mA Product overview: UPJ2A221MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 100V, 730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 100V, 730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UPJ2A221MHD can be used for catalog matching and distributor lookup.
CAPACITOR ALUM ELECT, 220UF, 100V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-11103-ND | 2437312 | 58-UPJ2A221MHD | 54K9269 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | 220uF 100V 730mA Capacitor | Capacitor Alum Elect, 220Uf, 100V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |