Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPJ2A101MPD

Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11102-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11102-ND
Aluminum Electrolytic Capacitors 493-11102-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 100Uf, 100V, 20%, Radial; Capacitance Nichicon - 54K9257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 100Uf, 100V, 20%, Radial; Capacitance Nichicon
54K9257
Capacitor Alum Elect, 100Uf, 100V, 20%, Radial; Capacitance Nichicon 54K9257
CAPACITOR ALUM ELECT, 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 100UF, 100V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UPJ2A101MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPJ2A101MPD
Capacitors - Aluminum Electrolytic Capacitors UPJ2A101MPD
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-11102-ND 54K9257 UPJ2A101MPD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 100Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers