Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPJ1K102MHD

Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-11091-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-11091-ND
Aluminum Electrolytic Capacitors 493-11091-ND
1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1000µF 80V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPJ1K102MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPJ1K102MHD
Capacitors - Aluminum Electrolytic Capacitors UPJ1K102MHD
CAP ALUM 1000UF 20% 80V RADIAL

CAP ALUM 1000UF 20% 80V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 80V, 20%, Radial; Capacitance Nichicon - 54K9167 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 80V, 20%, Radial; Capacitance Nichicon
54K9167
Aluminum Electrolytic Capacitor, 1000Uf, 80V, 20%, Radial; Capacitance Nichicon 54K9167
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 80V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 80V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-11091-ND UPJ1K102MHD 54K9167
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 1000Uf, 80V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers