Nichicon (America) Corporation Aluminum Electrolytic Capacitors UPJ1E122MHD

Description
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17027-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17027-ND
Aluminum Electrolytic Capacitors 493-17027-ND
1200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1200µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UPJ1E122MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UPJ1E122MHD
Capacitors - Aluminum Electrolytic Capacitors UPJ1E122MHD
CAP ALUM 1200UF 20% 25V RADIAL

CAP ALUM 1200UF 20% 25V RADIAL

Supplier's Site
Capacitor Alum Elect, 1200Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K9029 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 1200Uf, 25V, 20%, Radial; Capacitance Nichicon
54K9029
Capacitor Alum Elect, 1200Uf, 25V, 20%, Radial; Capacitance Nichicon 54K9029
CAPACITOR ALUM ELECT, 1200UF, 25V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 1200UF, 25V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-17027-ND UPJ1E122MHD 54K9029
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 1200Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details