100µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Leaded 50volts 100uF 8x11.5 20% 3.5LS
CAP ALUM 100UF 20% 50V RADIAL
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-5977-ND | 555-UPB1H101MPD | UPB1H101MPD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Leaded 50volts 100uF 8x11.5 20% 3.5LS | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |