Nichicon (America) Corporation Aluminum Electrolytic Capacitors UMT1V3R3MDD1TP

Description
3.3µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
3.3µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-10304-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-10304-3-ND
Aluminum Electrolytic Capacitors 493-10304-3-ND
3.3µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 3.3Uf, 35V, 20%, Radial; Capacitance Nichicon - 65R2291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 3.3Uf, 35V, 20%, Radial; Capacitance Nichicon
65R2291
Capacitor Alum Elec, 3.3Uf, 35V, 20%, Radial; Capacitance Nichicon 65R2291
CAPACITOR ALUM ELEC, 3.3UF, 35V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 3.3UF, 35V, 20%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UMT1V3R3MDD1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UMT1V3R3MDD1TP
Capacitors - Aluminum Electrolytic Capacitors UMT1V3R3MDD1TP
CAP ALUM 3.3UF 20% 35V RADIAL

CAP ALUM 3.3UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-10304-3-ND 65R2291 UMT1V3R3MDD1TP
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 3.3Uf, 35V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details