Nichicon (America) Corporation Aluminum Electrolytic Capacitors UMA1C470MDD1TE

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15532-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15532-3-ND
Aluminum Electrolytic Capacitors 493-15532-3-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UMA1C470MDD1TE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UMA1C470MDD1TE
Capacitors - Aluminum Electrolytic Capacitors UMA1C470MDD1TE
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elect, 47Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon - 89T0970 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon
89T0970
Capacitor Alum Elect, 47Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon 89T0970
CAPACITOR ALUM ELECT, 47UF, 16V, 20%, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 16V, 20%, RADIAL, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15532-3-ND UMA1C470MDD1TE 89T0970
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 47Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details