Win Source Part Number: 1355628-UMA1A220MDD1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UMA
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 33 mA @ 120 Hz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Product Status: Obsolete
22µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 22UF 20% 10V RADIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1355628-UMA1A220MDD1TP | 493-10449-3-ND | 26T7905 | UMA1A220MDD1TP |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts |