5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C
5.6µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C
CAP ALUM 5.6UF 20% 450V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13887-1-ND | 29X1856 | ULD2W5R6MPD1TD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |