Nichicon (America) Corporation Aluminum Electrolytic Capacitors ULD2W100MPD

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ULD2W100MPD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULD2W100MPD-ND
Aluminum Electrolytic Capacitors ULD2W100MPD-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 20000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ULD2W100MPD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ULD2W100MPD
Capacitors - Aluminum Electrolytic Capacitors ULD2W100MPD
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Radials / Bulk Nichicon - 29X1839 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
29X1839
Radials / Bulk Nichicon 29X1839
Radials / BULK

Radials / BULK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ULD2W100MPD-ND ULD2W100MPD 29X1839
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Radials / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details