Nichicon (America) Corporation Aluminum Electrolytic Capacitors ULD2D5R6MPD6TA

Description
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ULD2D5R6MPD6TA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULD2D5R6MPD6TA-ND
Aluminum Electrolytic Capacitors ULD2D5R6MPD6TA-ND
5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

5.6µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Radials / Tp&ammo Nichicon - 55AJ3493 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Tp&ammo Nichicon
55AJ3493
Radials / Tp&ammo Nichicon 55AJ3493
Radials / TP&AMMO

Radials / TP&AMMO

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ULD2D5R6MPD6TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ULD2D5R6MPD6TA
Capacitors - Aluminum Electrolytic Capacitors ULD2D5R6MPD6TA
CAP ALUM 5.6UF 20% 200V RADIAL

CAP ALUM 5.6UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ULD2D5R6MPD6TA-ND 55AJ3493 ULD2D5R6MPD6TA
Product Name Aluminum Electrolytic Capacitors Radials / Tp&ammo Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details