Nichicon (America) Corporation Aluminum Electrolytic Capacitors UKW1C331MPD

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15471-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15471-ND
Aluminum Electrolytic Capacitors 493-15471-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UKW1C331MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UKW1C331MPD
Capacitors - Aluminum Electrolytic Capacitors UKW1C331MPD
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Nichicon - 58R7939 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Nichicon
58R7939
Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Nichicon 58R7939
CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15471-ND UKW1C331MPD 58R7939
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 330Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers