Nichicon (America) Corporation Aluminum Electrolytic Capacitors UKW1C153MRD

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-10699-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-10699-ND
Aluminum Electrolytic Capacitors 493-10699-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elect, 15000Uf, 16V, 20%, Radial; Capacitance Nichicon - 58R7935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 15000Uf, 16V, 20%, Radial; Capacitance Nichicon
58R7935
Capacitor Alum Elect, 15000Uf, 16V, 20%, Radial; Capacitance Nichicon 58R7935
CAPACITOR ALUM ELECT, 15000UF, 16V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 15000UF, 16V, 20%, RADIAL; Capacitance:15000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:10mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UKW1C153MRD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UKW1C153MRD
Capacitors - Aluminum Electrolytic Capacitors UKW1C153MRD
CAP ALUM 15000UF 20% 16V RADIAL

CAP ALUM 15000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-10699-ND 58R7935 UKW1C153MRD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 15000Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers