6800µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded 35V 6800uf 20% Audio-Leaded
CAP ALUM 6800UF 20% 35V RADIAL
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-17877-ND | UKT1V682MRD | UKT1V682MRD | 49AJ2142 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 6800 microF | 6800 microF |