Nichicon (America) Corporation Aluminum Electrolytic Capacitors UKT1H101MPD

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15441-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15441-ND
Aluminum Electrolytic Capacitors 493-15441-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UKT1H101MPD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UKT1H101MPD
Capacitors - Aluminum Electrolytic Capacitors UKT1H101MPD
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Nichicon - 58R7886 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Nichicon
58R7886
Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Nichicon 58R7886
CAPACITOR ALUM ELECT, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-15441-ND UKT1H101MPD 58R7886
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 100Uf, 50V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details