470µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 470UF 20% 35V RADIAL TH
CAP ALUM 470UF 20% 35V RADIAL
CAP ALUM 470UF 20% 35V THRU HOLE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UHW1V471MPD1TD-ND | UHW1V471MPD1TD | 555-UHW1V471MPD1TD | 55AJ3335 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 470UF 20% 35V THRU HOLE | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |