Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHV1C331MPD1TA

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UHV1C331MPD1TA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UHV1C331MPD1TA-ND
Aluminum Electrolytic Capacitors UHV1C331MPD1TA-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UHV1C331MPD1TACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UHV1C331MPD1TACT-ND
Aluminum Electrolytic Capacitors 493-UHV1C331MPD1TACT-ND
CAP ALUM 330UF 20% 16V RADIAL TH

CAP ALUM 330UF 20% 16V RADIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHV1C331MPD1TA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHV1C331MPD1TA
Capacitors - Aluminum Electrolytic Capacitors UHV1C331MPD1TA
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number UHV1C331MPD1TA-ND UHV1C331MPD1TA
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713265 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details