Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE2A331MHD6

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1679-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1679-ND
Aluminum Electrolytic Capacitors 493-1679-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 100V Capacitor
58-UHE2A331MHD6
330uF 100V Capacitor 58-UHE2A331MHD6
330uF 100V Radial Aluminum Electrolytic Capacitor Product overview: UHE2A331MHD6 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE2A331MHD6 can be used for catalog matching and distributor lookup.

330uF 100V Radial Aluminum Electrolytic Capacitor Product overview: UHE2A331MHD6 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE2A331MHD6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2437302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2437302
Aluminium Capacitors 2437302
Aluminium Capacitor Leaded 100V 330uF

Aluminium Capacitor Leaded 100V 330uF

Supplier's Site
Aluminium Capacitors - 2437303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2437303
Aluminium Capacitors 2437303
Aluminium Capacitor Leaded 100V 330uF

Aluminium Capacitor Leaded 100V 330uF

Supplier's Site
Aluminum Capacitors - UHE2A331MHD6 - 974733-UHE2A331MHD6 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UHE2A331MHD6
974733-UHE2A331MHD6
Aluminum Capacitors - UHE2A331MHD6 974733-UHE2A331MHD6
Manufacturer: Nichicon Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974733-UHE2A331MHD6 Packaging: Bulk Termination: Radial Voltage Rating: 100 V Length: 20 mm Voltage: 100 V Height - Seated (Max): 19.9898 mm Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % Impedance: 80 mΩ Polarity: Polar Leakage Current: 330 µA ESR (Equivalent Series Resistance): 300 mΩ Ripple Current: 1.3 A Dielectric Material: Aluminium Height: 20 mm Diameter: 18 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (DC): 100 V Lead Pitch: 7.493 mm Lead Diameter: 800 µm Life (Hours): 10000 hours Ripple Current (AC): 1.3 A

Manufacturer: Nichicon
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974733-UHE2A331MHD6
Packaging: Bulk
Termination: Radial
Voltage Rating: 100 V
Length: 20 mm
Voltage: 100 V
Height - Seated (Max): 19.9898 mm
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Impedance: 80 mΩ
Polarity: Polar
Leakage Current: 330 µA
ESR (Equivalent Series Resistance): 300 mΩ
Ripple Current: 1.3 A
Dielectric Material: Aluminium
Height: 20 mm
Diameter: 18 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020
Voltage Rating (DC): 100 V
Lead Pitch: 7.493 mm
Lead Diameter: 800 µm
Life (Hours): 10000 hours
Ripple Current (AC): 1.3 A

Buy Now
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Radial; Capacitance Nichicon - 54K8091 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Radial; Capacitance Nichicon
54K8091
Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Radial; Capacitance Nichicon 54K8091
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 100V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UHE2A331MHD6 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UHE2A331MHD6
Aluminum Electrolytic Capacitors UHE2A331MHD6
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE2A331MHD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHE2A331MHD6
Capacitors - Aluminum Electrolytic Capacitors UHE2A331MHD6
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1679-ND 58-UHE2A331MHD6 2437302 974733-UHE2A331MHD6 54K8091 UHE2A331MHD6 UHE2A331MHD6
Product Name Aluminum Electrolytic Capacitors 330uF 100V Capacitor Aluminium Capacitors Aluminum Capacitors - UHE2A331MHD6 Aluminum Electrolytic Capacitor 330Uf, 100V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details