Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE1V560MED

Description
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1576-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1576-ND
Aluminum Electrolytic Capacitors 493-1576-ND
56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

56µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357835-UHE1V560MED - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357835-UHE1V560MED
Capacitors - Aluminum Electrolytic Capacitors 1357835-UHE1V560MED
Win Source Part Number: 1357835-UHE1V560MED Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UHE Package: Bulk Product Status: Obsolete Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 238 mA @ 120 Hz Ripple Current @ High Frequency: 340 mA @ 100 kHz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 220 mOhms

Win Source Part Number: 1357835-UHE1V560MED
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UHE
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 238 mA @ 120 Hz
Ripple Current @ High Frequency: 340 mA @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 220 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE1V560MED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHE1V560MED
Capacitors - Aluminum Electrolytic Capacitors UHE1V560MED
CAP ALUM 56UF 20% 35V RADIAL

CAP ALUM 56UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec 56Uf, 35V, 20%, Radial; Capacitance Nichicon - 54K8073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 56Uf, 35V, 20%, Radial; Capacitance Nichicon
54K8073
Capacitor Alum Elec 56Uf, 35V, 20%, Radial; Capacitance Nichicon 54K8073
CAPACITOR ALUM ELEC 56UF, 35V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC 56UF, 35V, 20%, RADIAL; Capacitance:56µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - UHE1V560MED - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UHE1V560MED
Aluminum Electrolytic Capacitors UHE1V560MED
CAP ALUM 56UF 20% 35V RADIAL

CAP ALUM 56UF 20% 35V RADIAL

Supplier's Site Datasheet
CAP ALUM 56UF 20% 35V RADIAL - 555-UHE1V560MED - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 56UF 20% 35V RADIAL
555-UHE1V560MED
CAP ALUM 56UF 20% 35V RADIAL 555-UHE1V560MED
CAP ALUM 56UF 20% 35V RADIAL

CAP ALUM 56UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1576-ND 1357835-UHE1V560MED UHE1V560MED 54K8073 UHE1V560MED 555-UHE1V560MED
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 56Uf, 35V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors CAP ALUM 56UF 20% 35V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1730280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details