Nichicon (America) Corporation 120uF 63V 408mA Capacitor UHE1J121MPD1TD

Description
Cap Aluminum Lytic 120uF 63V 20% (8 X 20mm) Radial 3.5mm 408mA 7000h 105°C Ammo Product overview: UHE1J121MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 408mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 408mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1J121MPD1TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 120uF 63V 20% (8 X 20mm) Radial 3.5mm 408mA 7000h 105°C Ammo Product overview: UHE1J121MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 408mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 408mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1J121MPD1TD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120uF 63V 408mA Capacitor
58-UHE1J121MPD1TD
120uF 63V 408mA Capacitor 58-UHE1J121MPD1TD
Cap Aluminum Lytic 120uF 63V 20% (8 X 20mm) Radial 3.5mm 408mA 7000h 105°C Ammo Product overview: UHE1J121MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 408mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 408mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1J121MPD1TD can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 120uF 63V 20% (8 X 20mm) Radial 3.5mm 408mA 7000h 105°C Ammo Product overview: UHE1J121MPD1TD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 63V, 408mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 63V, 408mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE1J121MPD1TD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-15251-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15251-1-ND
Aluminum Electrolytic Capacitors 493-15251-1-ND
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

120µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-15251-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15251-3-ND
Aluminum Electrolytic Capacitors 493-15251-3-ND
120µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

120µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE1J121MPD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHE1J121MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UHE1J121MPD1TD
CAP ALUM 120UF 20% 63V RADIAL

CAP ALUM 120UF 20% 63V RADIAL

Supplier's Site
Capacitor Alum Elec, 120Uf, 63V, 20%, Radial; Capacitance Nichicon - 65R2021 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 120Uf, 63V, 20%, Radial; Capacitance Nichicon
65R2021
Capacitor Alum Elec, 120Uf, 63V, 20%, Radial; Capacitance Nichicon 65R2021
CAPACITOR ALUM ELEC, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Nichicon - 65R2020 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Nichicon
65R2020
Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Nichicon 65R2020
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 63V, 20%, RADIAL; Capacitance:120µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UHE1J121MPD1TD 493-15251-1-ND UHE1J121MPD1TD 65R2021 65R2020
Product Name 120uF 63V 408mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 120Uf, 63V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitor, 120Uf, 63V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details