Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE1E222MHD6

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1565-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1565-ND
Aluminum Electrolytic Capacitors 493-1565-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UHE1E222MHD6 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UHE1E222MHD6
Aluminum Electrolytic Capacitors UHE1E222MHD6
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE1E222MHD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHE1E222MHD6
Capacitors - Aluminum Electrolytic Capacitors UHE1E222MHD6
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Radial; Capacitance Nichicon - 54K7977 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Radial; Capacitance Nichicon
54K7977
Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Radial; Capacitance Nichicon 54K7977
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-1565-ND UHE1E222MHD6 UHE1E222MHD6 54K7977
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details