Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE1C331MPD1TD

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15232-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15232-1-ND
Aluminum Electrolytic Capacitors 493-15232-1-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-15232-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15232-3-ND
Aluminum Electrolytic Capacitors 493-15232-3-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE1C331MPD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHE1C331MPD1TD
Capacitors - Aluminum Electrolytic Capacitors UHE1C331MPD1TD
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elec, 330Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon - 65R1925 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon
65R1925
Capacitor Alum Elec, 330Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon 65R1925
CAPACITOR ALUM ELEC, 330UF, 16V, 20%, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:0.52ohmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 16V, 20%, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:0.52ohmRoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Nichicon - 65R1924 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Nichicon
65R1924
Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Nichicon 65R1924
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 16V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-15232-1-ND UHE1C331MPD1TD 65R1925 65R1924
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 330Uf, 16V, 20%, Radial, Full Reel; Capacitance Nichicon Aluminum Electrolytic Capacitor, 330Uf, 16V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details