Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE1A392MHD

Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1506-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1506-ND
Aluminum Electrolytic Capacitors 493-1506-ND
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon - 54K7927 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon
54K7927
Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon 54K7927
CAPACITOR ALUM ELEC 3900UF, 10V, 20%, RADIAL; Capacitance:3900µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3900UF, 10V, 20%, RADIAL; Capacitance:3900µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 493-1506-ND 54K7927
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 3900Uf, 10V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C612U100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers