Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE0J562MHD6TN

Description
5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UHE0J562MHD6TN-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UHE0J562MHD6TN-ND
Aluminum Electrolytic Capacitors UHE0J562MHD6TN-ND
5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

5600µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UHE0J562MHD6TNCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UHE0J562MHD6TNCT-ND
Aluminum Electrolytic Capacitors 493-UHE0J562MHD6TNCT-ND
CAP ALUM 5600UF 20% 6.3V RADIAL

CAP ALUM 5600UF 20% 6.3V RADIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitor 5600Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 65R1871 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 6.3V, 20%, Radial; Capacitance Nichicon
65R1871
Aluminum Electrolytic Capacitor 5600Uf, 6.3V, 20%, Radial; Capacitance Nichicon 65R1871
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 6.3V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 6.3V, 20%, RADIAL; Capacitance:5600µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 5600Uf, 6.3V, 20%, Rad, Full Reel; Capacitance Nichicon - 65R1872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 5600Uf, 6.3V, 20%, Rad, Full Reel; Capacitance Nichicon
65R1872
Capacitor Alum Elec 5600Uf, 6.3V, 20%, Rad, Full Reel; Capacitance Nichicon 65R1872
CAPACITOR ALUM ELEC 5600UF, 6.3V, 20%, RAD, FULL REEL; Capacitance:5600µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 5600UF, 6.3V, 20%, RAD, FULL REEL; Capacitance:5600µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UHE0J562MHD6TN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHE0J562MHD6TN
Capacitors - Aluminum Electrolytic Capacitors UHE0J562MHD6TN
CAP ALUM 5600UF 20% 6.3V RADIAL

CAP ALUM 5600UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UHE0J562MHD6TN-ND 65R1871 UHE0J562MHD6TN
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 5600Uf, 6.3V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details