Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHD1V221MPD

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15214-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15214-ND
Aluminum Electrolytic Capacitors 493-15214-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340769-UHD1V221MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340769-UHD1V221MPD
Capacitors - Aluminum Electrolytic Capacitors 1340769-UHD1V221MPD
Win Source Part Number: 1340769-UHD1V221MPD Category: Capacitors - Aluminum Electrolytic Capacitors Series: UHD Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.650" (16.50mm) Standard Package: 2,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Impedance: 56 mOhms Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Product Status: Not For New Designs Ripple Current @ Low Frequency: 696.5 mA @ 120 Hz Ripple Current @ High Frequency: 995 mA @ 100 kHz

Win Source Part Number: 1340769-UHD1V221MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: UHD
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 2,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 56 mOhms
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 696.5 mA @ 120 Hz
Ripple Current @ High Frequency: 995 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS - 555-UHD1V221MPD - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS
555-UHD1V221MPD
Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS 555-UHD1V221MPD
Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS

Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UHD1V221MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHD1V221MPD
Capacitors - Aluminum Electrolytic Capacitors UHD1V221MPD
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-15214-ND 1340769-UHD1V221MPD 555-UHD1V221MPD UHD1V221MPD
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Leaded 35volts 220uF 8x15 20% 3.5LS Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details