Win Source Part Number: 1338799-UHD1C471MPD6
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: UHD
Package: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 2,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 53 mOhms
Lifetime @ Temp.: 4000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 772.5 mA @ 120 Hz
Ripple Current @ High Frequency: 1.03 A @ 100 kHz
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, HD Series, 470 - F, - 20%, 16 V, 10 mm, Radial Leaded
CAP ALUM 470UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338799-UHD1C471MPD6 | 493-16777-ND | 54K7836 | UHD1C471MPD6 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Hd Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 16 volts | 16 volts |