100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
CAPACITOR ALUM ELECT, 100UF, 10V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-15183-ND | 54K7814 | UHD1A101MDD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 100Uf, 10V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |