Nichicon (America) Corporation Aluminum Electrolytic Capacitors UFW1C103MHD

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-10977-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-10977-ND
Aluminum Electrolytic Capacitors 493-10977-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10000Uf, 16V, 20%, Radial; Capacitance Nichicon - 58R7586 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10000Uf, 16V, 20%, Radial; Capacitance Nichicon
58R7586
Aluminum Electrolytic Capacitor, 10000Uf, 16V, 20%, Radial; Capacitance Nichicon 58R7586
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 16V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 16V, 20%, RADIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UFW1C103MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UFW1C103MHD
Capacitors - Aluminum Electrolytic Capacitors UFW1C103MHD
CAP ALUM 10000UF 20% 16V RADIAL

CAP ALUM 10000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-10977-ND 58R7586 UFW1C103MHD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10000Uf, 16V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details