3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 3300UF 20% 16V RADIAL
CAPACITOR ALUM ELECT, 3300UF, 16V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-10905-ND | UFG1C332MHM | 58R7527 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 3300Uf, 16V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF |