220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 220UF 20% 16V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-10819-1-ND | UES1C221MPM1TD | 26T6515 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) |