Nichicon (America) Corporation Aluminium Capacitors UEP2A3R3MED

Description
Nichicon UEP2A3R3MED Capacitor
Request a Quote Datasheet
Description
Nichicon UEP2A3R3MED Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5232814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5232814
Aluminium Capacitors 5232814
Nichicon UEP2A3R3MED Capacitor

Nichicon UEP2A3R3MED Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-15003-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15003-ND
Aluminum Electrolytic Capacitors 493-15003-ND
3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 100V, 20%, Radial; Capacitance Nichicon - 58R7447 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 100V, 20%, Radial; Capacitance Nichicon
58R7447
Aluminum Electrolytic Capacitor, 3.3Uf, 100V, 20%, Radial; Capacitance Nichicon 58R7447
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 100V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UEP2A3R3MED - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UEP2A3R3MED
Capacitors - Aluminum Electrolytic Capacitors UEP2A3R3MED
CAP ALUM 3.3UF 20% 100V RADIAL

CAP ALUM 3.3UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 5232814 493-15003-ND 58R7447 UEP2A3R3MED
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details