Nichicon (America) Corporation Aluminum Electrolytic Capacitors UEP2A221MHD

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15001-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15001-ND
Aluminum Electrolytic Capacitors 493-15001-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec, 220Uf, 100V, 20%, Radial; Capacitance Nichicon - 58R7446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 100V, 20%, Radial; Capacitance Nichicon
58R7446
Capacitor Alum Elec, 220Uf, 100V, 20%, Radial; Capacitance Nichicon 58R7446
CAPACITOR ALUM ELEC, 220UF, 100V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 100V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UEP2A221MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UEP2A221MHD
Capacitors - Aluminum Electrolytic Capacitors UEP2A221MHD
CAP ALUM 220UF 20% 100V RADIAL

CAP ALUM 220UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15001-ND 58R7446 UEP2A221MHD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details