Nichicon (America) Corporation Aluminum Electrolytic Capacitors UEP1V100MDD

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-14991-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-14991-ND
Aluminum Electrolytic Capacitors 493-14991-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UEP1V100MDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UEP1V100MDD
Capacitors - Aluminum Electrolytic Capacitors UEP1V100MDD
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon - 58R7430 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon
58R7430
Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon 58R7430
CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2.5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10UF, 35V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-14991-ND UEP1V100MDD 58R7430
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10Uf, 35V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers