Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCY2G100MPD

Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-13387-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-13387-ND
Aluminum Electrolytic Capacitors 493-13387-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 1872421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872421
Aluminium Capacitors 1872421
Al-THT -40°C to 105°C 400V 10uF 10x16mm

Al-THT -40°C to 105°C 400V 10uF 10x16mm

Supplier's Site
Aluminium Capacitors - 1872214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872214
Aluminium Capacitors 1872214
Al-THT -40°C to 105°C 400V 10uF 10x16mm

Al-THT -40°C to 105°C 400V 10uF 10x16mm

Supplier's Site
Aluminium Capacitors - 1872421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1872421P
Aluminium Capacitors 1872421P
Al-THT -40°C to 105°C 400V 10uF 10x16mm

Al-THT -40°C to 105°C 400V 10uF 10x16mm

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1357614-UCY2G100MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357614-UCY2G100MPD
Capacitors - Aluminum Electrolytic Capacitors 1357614-UCY2G100MPD
Win Source Part Number: 1357614-UCY2G100MPD Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Nichicon Series: UCY Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 400 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 150 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357614-UCY2G100MPD
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UCY
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 150 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
10uF 400V Capacitor
58-UCY2G100MPD
10uF 400V Capacitor 58-UCY2G100MPD
10uF 400V Radial Aluminum Electrolytic Capacitor Product overview: UCY2G100MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2G100MPD can be used for catalog matching and distributor lookup.

10uF 400V Radial Aluminum Electrolytic Capacitor Product overview: UCY2G100MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2G100MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UCY2G100MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCY2G100MPD
Capacitors - Aluminum Electrolytic Capacitors UCY2G100MPD
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
UCY2G100MPD
Capacitors >> Aluminum Electrolytic Capacitors - Leaded UCY2G100MPD
10uF 400V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

10uF 400V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UCY2G100MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UCY2G100MPD
Aluminum Electrolytic Capacitors UCY2G100MPD
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Cy Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Nichicon - 48W4551 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Cy Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Nichicon
48W4551
Aluminium Electrolytic Capacitor, Cy Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Nichicon 48W4551
Aluminium Electrolytic Capacitor, CY Series, 10 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, CY Series, 10 - F, - 20%, 400 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-13387-ND 1872421 1872421P 1357614-UCY2G100MPD 58-UCY2G100MPD UCY2G100MPD UCY2G100MPD UCY2G100MPD 48W4551
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors 10uF 400V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Cy Series, 10 F, 20%, 400 V, 10 Mm, Radial Leaded Rohs Compliant Nichicon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers