Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCW1C220MCL1GS

Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-9413-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9413-1-ND
Aluminum Electrolytic Capacitors 493-9413-1-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-9413-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9413-6-ND
Aluminum Electrolytic Capacitors 493-9413-6-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-9413-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-9413-2-ND
Aluminum Electrolytic Capacitors 493-9413-2-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7200
Capacitor Alum Elect, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7200
CAPACITOR ALUM ELECT, 22UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CW Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 22UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CW Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCW1C220MCL1GS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UCW1C220MCL1GS
Capacitors - Aluminum Electrolytic Capacitors UCW1C220MCL1GS
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-9413-1-ND 493-9413-6-ND 58R7200 UCW1C220MCL1GS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elect, 22Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details