Nichicon (America) Corporation Aluminium Capacitors UCS2W6R8MPD

Description
Nichicon UCS2W6R8MPD Capacitor
Request a Quote Datasheet
Description
Nichicon UCS2W6R8MPD Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7152316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152316
Aluminium Capacitors 7152316
Nichicon UCS2W6R8MPD Capacitor

Nichicon UCS2W6R8MPD Capacitor

Supplier's Site
Aluminium Capacitors - 7152316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152316P
Aluminium Capacitors 7152316P
Nichicon UCS2W6R8MPD Capacitor

Nichicon UCS2W6R8MPD Capacitor

Supplier's Site
Aluminium Capacitors - 1653664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1653664
Aluminium Capacitors 1653664
Nichicon UCS2W6R8MPD Capacitor

Nichicon UCS2W6R8MPD Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-14947-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-14947-ND
Aluminum Electrolytic Capacitors 493-14947-ND
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 6.8Uf, 450V, 20%, Radial; Capacitance Nichicon - 58R7191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 6.8Uf, 450V, 20%, Radial; Capacitance Nichicon
58R7191
Capacitor Alum Elect, 6.8Uf, 450V, 20%, Radial; Capacitance Nichicon 58R7191
CAPACITOR ALUM ELECT, 6.8UF, 450V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 6.8UF, 450V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCS2W6R8MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCS2W6R8MPD
Capacitors - Aluminum Electrolytic Capacitors UCS2W6R8MPD
CAP ALUM 6.8UF 20% 450V RADIAL

CAP ALUM 6.8UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7152316 7152316P 493-14947-ND 58R7191 UCS2W6R8MPD
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elect, 6.8Uf, 450V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers