Aluminium Capacitor Leaded 450V 47uF 20%
Aluminium Capacitor Leaded 450V 47uF 20%
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
47µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 47uF 450V 20% (18 X 25mm) Radial 7.5mm 1200mA 10000h 105°C Ammo Product overview: UCS2W470MHD1TN from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 450V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 450V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2W470MHD1TN can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 450V RADIAL
CAP ALUM 47UF 20% 450V RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2437265 | 493-13301-1-ND | 58-UCS2W470MHD1TN | UCS2W470MHD1TN | 26T6278 | UCS2W470MHD1TN |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 47uF 450V 1200mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 C (-40 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |