Nichicon UCS2W100MHD1TO Capacitor
Nichicon UCS2W100MHD1TO Capacitor
Win Source Part Number: 1358271-UCS2W100MHD1
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Nichicon
Series: UCS
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 225 mA @ 120 Hz
Ripple Current @ High Frequency: 450 mA @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 0.846" (21.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Product Status: Active
Cap Aluminum Lytic 10uF 450V 20% (12.5 X 20mm) Radial 5mm 450mA 10000h 105°C Ammo Product overview: UCS2W100MHD1TO from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 450V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 450V, 450mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2W100MHD1TO can be used for catalog matching and distributor lookup.
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 10UF 20% 450V RADIAL
CAP ALUM 10UF 20% 450V RADIAL
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2437261 | 1358271-UCS2W100MHD1TO | 58-UCS2W100MHD1TO | 493-13298-3-ND | UCS2W100MHD1TO | 26T6273 | UCS2W100MHD1TO |
| Product Name | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 10uF 450V 450mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 C (-40 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |