10µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
10µF 350V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-13295-3-ND | 26T6265 |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |