Manufacturer: Nichicon
Win Source Part Number: 798761-UCS2E101MHD
Series: UCS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: UCS
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 765mA @ 120Hz
Ripple Current - High Frequency: 1.53A @ 100kHz
Height - Seated (Maximum): 1.043" (26.50mm)
Voltage Rating DC: 250V
Alternative Parts (Cross-Reference): EEUEB2E101; NRWPC101M250V16X32F;
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
100uF 250V Aluminum Electrolytic Capacitor, Radial, 1.53A Ripple Product overview: UCS2E101MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 250V, 1.53A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 250V, 1.53A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E101MHD can be used for catalog matching and distributor lookup.
100µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Al cap Radial CS series 250V 100uF
Al cap Radial CS series 250V 100uF
Al cap Radial CS series 250V 100uF
CAP ALUM 100UF 20% 250V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 250V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 798761-UCS2E101MHD | 58-UCS2E101MHD | 493-5871-ND | 7152240 | 7152240P | UCS2E101MHD | 58R7164 |
| Product Name | Aluminum Capacitors - UCS2E101MHD | 100uF 250V 1.53A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 250V, 20%, Radial; Capacitance Nichicon |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |