68µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 68UF 20% 200V RADIAL
Aluminum Electrolytic Capacitors - Leaded 200volts 68uF 12.5X20 20%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16292-ND | 58R7161 | UCS2D680MHD | 555-UCS2D680MHD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Leaded 200volts 68uF 12.5X20 20% |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |